Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 27.4ohms 1% CRCW120627R4FKTB

Description
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 27.4ohms 1% - CRCW120627R4FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%
CRCW120627R4FKTB
Thick Film Resistors - SMD 1/4watt 27.4ohms 1% CRCW120627R4FKTB
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%

Thick Film Resistors - SMD 1/4watt 27.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627R4FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627R4FKTB-ND
Chip Resistor - Surface Mount CRCW120627R4FKTB-ND
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120627R4FKTB CRCW120627R4FKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 27.4ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers