Vishay Precision Group Chip Resistor - Surface Mount CRCW120627R4FKTA

Description
RES SMD 27.4 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 27.4 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120627R4FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R4FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120627R4FKTADKR-ND
RES SMD 27.4 OHM 1% 1/4W 1206

RES SMD 27.4 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120627R4FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R4FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120627R4FKTATR-ND
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120627R4FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R4FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120627R4FKTACT-ND
RES SMD 27.4 OHM 1% 1/4W 1206

RES SMD 27.4 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 27.4ohms 1% - CRCW120627R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%
CRCW120627R4FKTA
Thick Film Resistors - SMD 1/4watt 27.4ohms 1% CRCW120627R4FKTA
Thick Film Resistors - SMD 1/4watt 27.4ohms 1%

Thick Film Resistors - SMD 1/4watt 27.4ohms 1%

Supplier's Site
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5788 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5788
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5788
RES, THICK FILM, 27R4, 1%, 0.25W, 1206, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 27R4, 1%, 0.25W, 1206, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 92B7762 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
92B7762
Thick Film Chip Resistor; Resistance Vishay 92B7762
THICK FILM CHIP RESISTOR; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW120627R4FKTADKR-ND CRCW120627R4FKTA 07J5788
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 27.4ohms 1% Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details