Vishay Intertechnology, Inc. RES 27.4 OHM .5W 1% 1206 SMD CRCW120627R4FKEAHP

Description
RES 27.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 27.4ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM .5W 1% 1206 SMD - CRCW120627R4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM .5W 1% 1206 SMD
CRCW120627R4FKEAHP
RES 27.4 OHM .5W 1% 1206 SMD CRCW120627R4FKEAHP
RES 27.4ohm .5W 1% 1206 SMD

RES 27.4ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627R4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627R4FKEAHP-ND
Chip Resistor - Surface Mount CRCW120627R4FKEAHP-ND
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120627R4FKEAHP CRCW120627R4FKEAHP-ND
Product Name RES 27.4 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details