Thick Film Chip ResistorSeries:CRCW;
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 27R4, 1%, 0.25W, 1206; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 27R4, 1%, 0.25W, 1206, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6791973 | 6791973P | CRCW120627R4FKEA | 541-27.4FDKR-ND | 53K2200 | 42K4945 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:27.4ohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Res, Thick Film, 27R4, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Resistance Range | 27.4 ohms | 27.4 ohms | 27.4 ohms | 27.4 ohms | 27.4 ohms | |
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |