Vishay Precision Group RES, 1206, TF, 27R, 1%, 1/4W CRCW120627R0FKTA

Description
RES, 1206, TF, 27R, 1%, 1/4W
Request a Quote Datasheet
Description
RES, 1206, TF, 27R, 1%, 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 1206, TF, 27R, 1%, 1/4W - CRCW120627R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1206, TF, 27R, 1%, 1/4W
CRCW120627R0FKTA
RES, 1206, TF, 27R, 1%, 1/4W CRCW120627R0FKTA
RES, 1206, TF, 27R, 1%, 1/4W

RES, 1206, TF, 27R, 1%, 1/4W

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120627R0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120627R0FKTACT-ND
RES SMD 27 OHM 1% 1/4W 1206

RES SMD 27 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120627R0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120627R0FKTATR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120627R0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120627R0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120627R0FKTADKR-ND
RES SMD 27 OHM 1% 1/4W 1206

RES SMD 27 OHM 1% 1/4W 1206

Buy Now Datasheet
Thick Film Resistor, 27 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5787 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5787
Thick Film Resistor, 27 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5787
THICK FILM RESISTOR, 27 OHM, 250mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 27 OHM, 250mW, 1%, FULL REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120627R0FKTA
Chip Resistor - Surface Mount CRCW120627R0FKTA
RES SMD 27 OHM 1% 1/4W 1206

RES SMD 27 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120627R0FKTA 541-CRCW120627R0FKTACT-ND 07J5787 CRCW120627R0FKTA
Product Name RES, 1206, TF, 27R, 1%, 1/4W Chip Resistor - Surface Mount Thick Film Resistor, 27 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614971-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details