27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 27 OHM 1% 1/4W 1206
RES, THICK FILM, 27R, 1%, 0.25W, 1206; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, THICK FILM, 27R, 1%, 0.25W, 1206, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CRCW120627R0FKEA | 541-27.0FCT-ND | 1694859 | CRCW120627R0FKEA | 53K2199 | 42K4944 |
| Product Name | CRCW120627R0FKEA | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 27R, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 27R, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | General Use | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 27 ohms | 27 ohms | 27 ohms | 27 ohms |