The Vishay CRCW Series Surface Mount Chip Resistor is a thick film resistor designed for high power applications, featuring a resistance value of 27 kΩ, a power rating of 750 mW, and a tolerance of 1%. It is AEC-Q200 qualified, making it suitable for automotive and industrial applications where reliability and stability are critical. The resistor can handle an operating voltage of up to 200 V and operates within a temperature range of -55 °C to +155 °C. It is RoHS compliant, ensuring it meets environmental standards. This component is particularly noted for its excellent pulse load capability, making it ideal for power measurement electronics and battery management systems.
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 kohm, 750 mW, 1%, 200 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 41R4871 |
| Product Name | Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay |
| Configuration | Single Resistor |