27.4 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 27K4, 1%, 0.25W, 1206; Resistance:27.4kohm;
RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm;
RES SMD 27.4K OHM 1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW120627K4FKTA | CRCW120627K4FKTA-ND | 92B7759 | CRCW120627K4FKTA |
| Product Name | CRCW120627K4FKTA | Chip Resistor - Surface Mount | Res, Thick Film, 27K4, 1%, 0.25W, 1206; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |