Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120627K4FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4295 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4295
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4295
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4295
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details