Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 27Kohms 5% CRCW120627K0JNEB

Description
Thick Film Resistors - SMD 1/4watt 27Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 27Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 27Kohms 5% - CRCW120627K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 27Kohms 5%
CRCW120627K0JNEB
Thick Film Resistors - SMD 1/4watt 27Kohms 5% CRCW120627K0JNEB
Thick Film Resistors - SMD 1/4watt 27Kohms 5%

Thick Film Resistors - SMD 1/4watt 27Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120627K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120627K0JNEB-ND
Chip Resistor - Surface Mount CRCW120627K0JNEB-ND
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120627K0JNEB CRCW120627K0JNEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 27Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details