Vishay Precision Group RES, 27K .25W 5%. SMT, 1206 CRCW120627K0JNEA

Description
RES, 27K .25W 5%. SMT, 1206
Request a Quote Datasheet
Description
RES, 27K .25W 5%. SMT, 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 27K .25W 5%. SMT, 1206 - CRCW120627K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 27K .25W 5%. SMT, 1206
CRCW120627K0JNEA
RES, 27K .25W 5%. SMT, 1206 CRCW120627K0JNEA
RES, 27K .25W 5%. SMT, 1206

RES, 27K .25W 5%. SMT, 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-27KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KEDKR-ND
Chip Resistor - Surface Mount 541-27KEDKR-ND
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KETR-ND
Chip Resistor - Surface Mount 541-27KETR-ND
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27KECT-ND
Chip Resistor - Surface Mount 541-27KECT-ND
27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120627K0JNEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120627K0JNEA
Resistors - Chip Resistor - Surface Mount CRCW120627K0JNEA
RES SMD 27K OHM 5% 1/4W 1206

RES SMD 27K OHM 5% 1/4W 1206

Supplier's Site
Res, Thick Film, 27K, 5%, 0.25W, 1206; Resistance Vishay - 89M6865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.25W, 1206; Resistance Vishay
89M6865
Res, Thick Film, 27K, 5%, 0.25W, 1206; Resistance Vishay 89M6865
RES, THICK FILM, 27K, 5%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,27Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 55K5033 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,27Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
55K5033
Resistor,metal Glaze,27Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 55K5033
Resistor,Metal Glaze,27KOhms,200WV, 5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,27KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120627K0JNEA 541-27KEDKR-ND CRCW120627K0JNEA 89M6865 55K5033
Product Name RES, 27K .25W 5%. SMT, 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 27K, 5%, 0.25W, 1206; Resistance Vishay Resistor,metal Glaze,27Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details