Vishay Precision Group Thick Film Resistors - SMD 1/4watt 27Kohms 1% CRCW120627K0FKEA

Description
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 27Kohms 1% - CRCW120627K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 27Kohms 1%
CRCW120627K0FKEA
Thick Film Resistors - SMD 1/4watt 27Kohms 1% CRCW120627K0FKEA
Thick Film Resistors - SMD 1/4watt 27Kohms 1%

Thick Film Resistors - SMD 1/4watt 27Kohms 1%

Supplier's Site
SMD 200V 0.25W Resistor - 52-CRCW120627K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-CRCW120627K0FKEA
SMD 200V 0.25W Resistor 52-CRCW120627K0FKEA
1206 Thick Film Resistor, 27kR, 1%, 200V, 0.25W, SMD Product overview: CRCW120627K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120627K0FKEA can be used for catalog matching and distributor lookup.

1206 Thick Film Resistor, 27kR, 1%, 200V, 0.25W, SMD Product overview: CRCW120627K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120627K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-27.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KFCT-ND
Chip Resistor - Surface Mount 541-27.0KFCT-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KFTR-ND
Chip Resistor - Surface Mount 541-27.0KFTR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KFDKR-ND
Chip Resistor - Surface Mount 541-27.0KFDKR-ND
27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791967
Surface Mount Resistors 6791967
Vishay CRCW120627K0FKEA

Vishay CRCW120627K0FKEA

Supplier's Site
Surface Mount Resistors - 1694855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694855
Surface Mount Resistors 1694855
Vishay CRCW120627K0FKEA

Vishay CRCW120627K0FKEA

Supplier's Site
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Vishay - 53K2197 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Vishay
53K2197
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Vishay 53K2197
RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4942 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4942
Res, Thick Film, 27K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4942
RES, THICK FILM, 27K, 1%, 0.25W, 1206, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.25W, 1206, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120627K0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120627K0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120627K0FKEA
RES SMD 27K OHM 1% 1/4W 1206

RES SMD 27K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120627K0FKEA 52-CRCW120627K0FKEA 541-27.0KFCT-ND 6791967 53K2197 42K4942 CRCW120627K0FKEA
Product Name Thick Film Resistors - SMD 1/4watt 27Kohms 1% SMD 200V 0.25W Resistor Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 27K, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2567467P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details