Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120627K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4200
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4200
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4294 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4294
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4294
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4200
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details