Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206274RFKTB

Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1206274RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206274RFKTB-ND
Chip Resistor - Surface Mount CRCW1206274RFKTB-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 274ohms 1% - CRCW1206274RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 274ohms 1%
CRCW1206274RFKTB
Thick Film Resistors - SMD 1/4watt 274ohms 1% CRCW1206274RFKTB
Thick Film Resistors - SMD 1/4watt 274ohms 1%

Thick Film Resistors - SMD 1/4watt 274ohms 1%

Supplier's Site
Crcw1206 274 1% 100 Rt5 Rohs Compliant Vishay - 49P2441 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 274 1% 100 Rt5 Rohs Compliant Vishay
49P2441
Crcw1206 274 1% 100 Rt5 Rohs Compliant Vishay 49P2441
CRCW1206 274 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 274 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206274RFKTB-ND CRCW1206274RFKTB 49P2441
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 274ohms 1% Crcw1206 274 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers