Vishay Precision Group Chip Resistor - Surface Mount CRCW1206274RFKTA

Description
RES SMD 274 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 274 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206274RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206274RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206274RFKTACT-ND
RES SMD 274 OHM 1% 1/4W 1206

RES SMD 274 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206274RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206274RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206274RFKTATR-ND
274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206274RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206274RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206274RFKTADKR-ND
RES SMD 274 OHM 1% 1/4W 1206

RES SMD 274 OHM 1% 1/4W 1206

Buy Now Datasheet
CRCW1206274RFKTA - CRCW1206274RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206274RFKTA
CRCW1206274RFKTA
CRCW1206274RFKTA CRCW1206274RFKTA
CRCW1206274RFKTA

CRCW1206274RFKTA

Supplier's Site
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5793
Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5793
RES, THICK FILM, 274R, 1%, 0.25W, 1206, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 274R, 1%, 0.25W, 1206, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206274RFKTACT-ND CRCW1206274RFKTA 07J5793
Product Name Chip Resistor - Surface Mount CRCW1206274RFKTA Res, Thick Film, 274R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details