Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206274RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4207 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4207
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4207
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4300 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4300
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4300
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4207
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details