Vishay Precision Group Thick Film Resistors - SMD 1/4watt 274Kohms 1% CRCW1206274KFKTA

Description
Thick Film Resistors - SMD 1/4watt 274Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 274Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 274Kohms 1% - CRCW1206274KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 274Kohms 1%
CRCW1206274KFKTA
Thick Film Resistors - SMD 1/4watt 274Kohms 1% CRCW1206274KFKTA
Thick Film Resistors - SMD 1/4watt 274Kohms 1%

Thick Film Resistors - SMD 1/4watt 274Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206274KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206274KFKTA-ND
Chip Resistor - Surface Mount CRCW1206274KFKTA-ND
274 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206274KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206274KFKTA
Chip Resistor - Surface Mount CRCW1206274KFKTA
RES SMD 274K OHM 1% 1/4W 1206

RES SMD 274K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 274K, 1%, 0.25W, 1206; Resistance Vishay - 92B7761 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.25W, 1206; Resistance Vishay
92B7761
Res, Thick Film, 274K, 1%, 0.25W, 1206; Resistance Vishay 92B7761
RES, THICK FILM, 274K, 1%, 0.25W, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 274K, 1%, 0.25W, 1206; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site
Res, Thick Film, 274K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5796 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5796
Res, Thick Film, 274K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5796
RES, THICK FILM, 274K, 1%, 0.25W, 1206, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 274K, 1%, 0.25W, 1206, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206274KFKTA CRCW1206274KFKTA-ND CRCW1206274KFKTA 92B7761 07J5796
Product Name Thick Film Resistors - SMD 1/4watt 274Kohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 274K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 274K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 274000 ohms 274000 ohms 274000 ohms 274000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details