VISHAY INTERTECHNOLOGY, INC.
CRCW12062742FT -- RESISTOR 27.4K OHM 1/
Vishay Intertechnology, Inc.
RESISTOR 27.4K OHM 1/
CRCW12062742FT
Description
RESISTOR 27.4Kohm 1/
Request a Quote
Email Supplier
Description
RESISTOR 27.4Kohm 1/
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062742FT |
|
Product Name
|
RESISTOR 27.4K OHM 1/ |
|
Resistance Range
|
27400 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details