Vishay Intertechnology, Inc. RES, 2.74K OHM 1% 1/8W CRCW12062741FT

Description
RES, 2.74Kohm 1% 1/8W
Request a Quote
Description
RES, 2.74Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.74K OHM 1% 1/8W - CRCW12062741FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.74K OHM 1% 1/8W
CRCW12062741FT
RES, 2.74K OHM 1% 1/8W CRCW12062741FT
RES, 2.74Kohm 1% 1/8W

RES, 2.74Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062741FT
Product Name RES, 2.74K OHM 1% 1/8W
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details