Vishay Intertechnology, Inc. RES, 2.74K OHM 1% 1/8W CRCW12062741FRT1

Description
RES, 2.74Kohm 1% 1/8W
Request a Quote
Description
RES, 2.74Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.74K OHM 1% 1/8W - CRCW12062741FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.74K OHM 1% 1/8W
CRCW12062741FRT1
RES, 2.74K OHM 1% 1/8W CRCW12062741FRT1
RES, 2.74Kohm 1% 1/8W

RES, 2.74Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062741FRT1
Product Name RES, 2.74K OHM 1% 1/8W
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details