VISHAY INTERTECHNOLOGY, INC.
CRCW1206272JRT1 -- RES 2.7K 5% 1/4W 1206
Vishay Intertechnology, Inc.
RES 2.7K 5% 1/4W 1206
CRCW1206272JRT1
Description
RES 2.7K 5% 1/4W 1206
Request a Quote
Email Supplier
Description
RES 2.7K 5% 1/4W 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206272JRT1 |
|
Product Name
|
RES 2.7K 5% 1/4W 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details