Vishay Intertechnology, Inc. RES_SMT1206-2.7KOHM, 5%, 1/8W CRCW1206272J

Description
RES_SMT1206-2.7KOHM, 5%, 1/8W
Request a Quote
Description
RES_SMT1206-2.7KOHM, 5%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES_SMT1206-2.7KOHM, 5%, 1/8W - CRCW1206272J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES_SMT1206-2.7KOHM, 5%, 1/8W
CRCW1206272J
RES_SMT1206-2.7KOHM, 5%, 1/8W CRCW1206272J
RES_SMT1206-2.7KOHM, 5%, 1/8W

RES_SMT1206-2.7KOHM, 5%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206272J
Product Name RES_SMT1206-2.7KOHM, 5%, 1/8W
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details