Vishay Intertechnology, Inc. RES, 270, 1/8W, TKF, 5%, 1206 CRCW1206271JRT1

Description
RES, 270, 1/8W, TKF, 5%, 1206
Request a Quote
Description
RES, 270, 1/8W, TKF, 5%, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 270, 1/8W, TKF, 5%, 1206 - CRCW1206271JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 270, 1/8W, TKF, 5%, 1206
CRCW1206271JRT1
RES, 270, 1/8W, TKF, 5%, 1206 CRCW1206271JRT1
RES, 270, 1/8W, TKF, 5%, 1206

RES, 270, 1/8W, TKF, 5%, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206271JRT1
Product Name RES, 270, 1/8W, TKF, 5%, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers