Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 270ohms 5% CRCW1206270RJNEB

Description
Thick Film Resistors - SMD 1/4watt 270ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 270ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 270ohms 5% - CRCW1206270RJNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 270ohms 5%
CRCW1206270RJNEB
Thick Film Resistors - SMD 1/4watt 270ohms 5% CRCW1206270RJNEB
Thick Film Resistors - SMD 1/4watt 270ohms 5%

Thick Film Resistors - SMD 1/4watt 270ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206270RJNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206270RJNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206270RJNEBTR-ND
270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206270RJNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206270RJNEB
Chip Resistor - Surface Mount CRCW1206270RJNEB
RES SMD 270 OHM 5% 1/4W 1206

RES SMD 270 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206270RJNEB 541-CRCW1206270RJNEBTR-ND CRCW1206270RJNEB
Product Name Thick Film Resistors - SMD 1/4watt 270ohms 5% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers