Vishay Precision Group Chip Resistor - Surface Mount CRCW1206270RFKEA

Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-270FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270FTR-ND
Chip Resistor - Surface Mount 541-270FTR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270FDKR-ND
Chip Resistor - Surface Mount 541-270FDKR-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270FCT-ND
Chip Resistor - Surface Mount 541-270FCT-ND
270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 270ohms 1% - CRCW1206270RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 270ohms 1%
CRCW1206270RFKEA
Thick Film Resistors - SMD 1/4watt 270ohms 1% CRCW1206270RFKEA
Thick Film Resistors - SMD 1/4watt 270ohms 1%

Thick Film Resistors - SMD 1/4watt 270ohms 1%

Supplier's Site
SMD 270 Ohm 4W Resistor - 52-CRCW1206270RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 4W Resistor
52-CRCW1206270RFKEA
SMD 270 Ohm 4W Resistor 52-CRCW1206270RFKEA
270 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206270RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270RFKEA can be used for catalog matching and distributor lookup.

270 Ohm 1% 1/4W 1206 SMD Thick Film Resistor Product overview: CRCW1206270RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791951
Surface Mount Resistors 6791951
Vishay CRCW1206270RFKEA

Vishay CRCW1206270RFKEA

Supplier's Site
Surface Mount Resistors - 6791951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791951P
Surface Mount Resistors 6791951P
Vishay CRCW1206270RFKEA

Vishay CRCW1206270RFKEA

Supplier's Site
Surface Mount Resistors - 1694850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694850
Surface Mount Resistors 1694850
Vishay CRCW1206270RFKEA

Vishay CRCW1206270RFKEA

Supplier's Site
Res, Thick Film, 270R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4947
Res, Thick Film, 270R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4947
RES, THICK FILM, 270R, 1%, 0.25W, 1206, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.25W, 1206, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 1%, 0.25W, 1206; Resistance Vishay - 53K2202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.25W, 1206; Resistance Vishay
53K2202
Res, Thick Film, 270R, 1%, 0.25W, 1206; Resistance Vishay 53K2202
RES, THICK FILM, 270R, 1%, 0.25W, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.25W, 1206; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5565 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5565
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5565
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-270FTR-ND CRCW1206270RFKEA 52-CRCW1206270RFKEA 6791951 6791951P 42K4947 53K2202 61M5565
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 270ohms 1% SMD 270 Ohm 4W Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 270R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 270R, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers