Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206270RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4205
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4205
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W4205
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details