Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW1206270KFKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327089-CRCW1206270K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-270KFTR,D25/CRCW 1206 100 270K 1% ET1 E3,541-270KFCT,541-2 70KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327089-CRCW1206270K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-270KFTR,D25/CRCW 1206 100 270K 1% ET1 E3,541-270KFCT,541-2 70KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327089-CRCW1206270KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327089-CRCW1206270KFKEA
Resistors - Chip Resistor - Surface Mount 1327089-CRCW1206270KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327089-CRCW1206270K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 270 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-270KFTR,D25/CRCW 1206 100 270K 1% ET1 E3,541-270KFCT,541-2 70KFDKR Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327089-CRCW1206270KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 270 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-270KFTR,D25/CRCW1206 100 270K 1% ET1 E3,541-270KFCT,541-270KFDKR
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206270KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206270KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206270KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-270KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KFDKR-ND
Chip Resistor - Surface Mount 541-270KFDKR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KFTR-ND
Chip Resistor - Surface Mount 541-270KFTR-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KFCT-ND
Chip Resistor - Surface Mount 541-270KFCT-ND
270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W 200V Resistor - 52-CRCW1206270KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW1206270KFKEA
SMD 4W 200V Resistor 52-CRCW1206270KFKEA
270kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW1206270KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270KFKEA can be used for catalog matching and distributor lookup.

270kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW1206270KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206270KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791957
Surface Mount Resistors 6791957
Vishay CRCW1206270KFKEA

Vishay CRCW1206270KFKEA

Supplier's Site
Surface Mount Resistors - 6791957P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791957P
Surface Mount Resistors 6791957P
Vishay CRCW1206270KFKEA

Vishay CRCW1206270KFKEA

Supplier's Site
Surface Mount Resistors - 1694852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694852
Surface Mount Resistors 1694852
Vishay CRCW1206270KFKEA

Vishay CRCW1206270KFKEA

Supplier's Site
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Vishay - 53K2201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Vishay
53K2201
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Vishay 53K2201
RES, THICK FILM, 270K, 1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 270Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 42K4946 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 270Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
42K4946
Thick Film Resistor, 270Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 42K4946
THICK FILM RESISTOR, 270KOHM, 250mW, 1%, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 270KOHM, 250mW, 1%, FULL REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327089-CRCW1206270KFKEA CRCW1206270KFKEA 541-270KFDKR-ND 52-CRCW1206270KFKEA 6791957 6791957P 53K2201 42K4946
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:270kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount SMD 4W 200V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Vishay Thick Film Resistor, 270Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3013FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details