VISHAY INTERTECHNOLOGY, INC.
CRCW12062701FRT1 -- RESISTOR, 1206, 2.7K
Vishay Intertechnology, Inc.
RESISTOR, 1206, 2.7K
CRCW12062701FRT1
Description
RESISTOR, 1206, 2.7K
Request a Quote
Email Supplier
Description
RESISTOR, 1206, 2.7K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12062701FRT1 |
|
Product Name
|
RESISTOR, 1206, 2.7K |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9.1 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Technology / Construction
Metal Foil
Resistance Range
1.00E8 ohms
Tolerance
1 +/- %
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details