Vishay Precision Group CRCW120626R7FKEA CRCW120626R7FKEA

Description
CRCW120626R7FKEA
Request a Quote Datasheet
Description
CRCW120626R7FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120626R7FKEA - CRCW120626R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120626R7FKEA
CRCW120626R7FKEA
CRCW120626R7FKEA CRCW120626R7FKEA
CRCW120626R7FKEA

CRCW120626R7FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-26.7FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7FTR-ND
Chip Resistor - Surface Mount 541-26.7FTR-ND
26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7FCT-ND
Chip Resistor - Surface Mount 541-26.7FCT-ND
26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7FDKR-ND
Chip Resistor - Surface Mount 541-26.7FDKR-ND
26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120626R7FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120626R7FKEA
Resistors - Chip Resistor - Surface Mount CRCW120626R7FKEA
RES SMD 26.7 OHM 1% 1/4W 1206

RES SMD 26.7 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Vishay - 53K2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Vishay
53K2192
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Vishay 53K2192
RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4937
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4937
RES, THICK FILM, 26R7, 1%, 0.25W, 1206, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.25W, 1206, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120626R7FKEA 541-26.7FTR-ND CRCW120626R7FKEA 53K2192 42K4937
Product Name CRCW120626R7FKEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details