Vishay Precision Group Chip Resistor - Surface Mount CRCW120626K1FKTA

Description
26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120626K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120626K1FKTA-ND
Chip Resistor - Surface Mount CRCW120626K1FKTA-ND
26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 26.1Kohms 1% - CRCW120626K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 26.1Kohms 1%
CRCW120626K1FKTA
Thick Film Resistors - SMD 1/4watt 26.1Kohms 1% CRCW120626K1FKTA
Thick Film Resistors - SMD 1/4watt 26.1Kohms 1%

Thick Film Resistors - SMD 1/4watt 26.1Kohms 1%

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Vishay - 92B7746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Vishay
92B7746
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Vishay 92B7746
RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5779 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5779
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5779
RES, THICK FILM, 26K1, 1%, 0.25W, 1206, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K1, 1%, 0.25W, 1206, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120626K1FKTA-ND CRCW120626K1FKTA 92B7746
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 26.1Kohms 1% Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details