Vishay Intertechnology, Inc. RES 267 OHM 1/4W 1% 1206 SMD CRCW1206267RFKTA

Description
RES 267ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 267ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267 OHM 1/4W 1% 1206 SMD - CRCW1206267RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1/4W 1% 1206 SMD
CRCW1206267RFKTA
RES 267 OHM 1/4W 1% 1206 SMD CRCW1206267RFKTA
RES 267ohm 1/4W 1% 1206 SMD

RES 267ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206267RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206267RFKTA-ND
Chip Resistor - Surface Mount CRCW1206267RFKTA-ND
267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

267 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 267 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5782 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 267 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5782
Thick Film Resistor, 267 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5782
THICK FILM RESISTOR, 267 OHM, 250mW, 1%, FULL REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 267 OHM, 250mW, 1%, FULL REEL; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206267RFKTA CRCW1206267RFKTA-ND 07J5782
Product Name RES 267 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Resistor, 267 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 267 ohms 267 ohms 267 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers