Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206267RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4293 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4293
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4293
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 267 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4293
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 267 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details