Vishay Precision Group RES 267K OHM 1/4W 1% 1206 SMD CRCW1206267KFKEA

Description
RES 267Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 267Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1/4W 1% 1206 SMD - CRCW1206267KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1/4W 1% 1206 SMD
CRCW1206267KFKEA
RES 267K OHM 1/4W 1% 1206 SMD CRCW1206267KFKEA
RES 267Kohm 1/4W 1% 1206 SMD

RES 267Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-267KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KFDKR-ND
Chip Resistor - Surface Mount 541-267KFDKR-ND
267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KFCT-ND
Chip Resistor - Surface Mount 541-267KFCT-ND
267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-267KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-267KFTR-ND
Chip Resistor - Surface Mount 541-267KFTR-ND
267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

267 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206267KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206267KFKEA
Chip Resistor - Surface Mount CRCW1206267KFKEA
RES SMD 267K OHM 1% 1/4W 1206

RES SMD 267K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206267KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206267KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206267KFKEA
RES SMD 267K OHM 1% 1/4W 1206

RES SMD 267K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 267K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4940 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 267K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4940
Res, Thick Film, 267K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4940
RES, THICK FILM, 267K, 1%, 0.25W, 1206, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 267K, 1%, 0.25W, 1206, REEL; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 267Kohm, 250Mw, 1%; Resistance Vishay - 53K2195 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 267Kohm, 250Mw, 1%; Resistance Vishay
53K2195
Thick Film Resistor, 267Kohm, 250Mw, 1%; Resistance Vishay 53K2195
THICK FILM RESISTOR, 267KOHM, 250mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 267KOHM, 250mW, 1%; Resistance:267kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206267KFKEA 541-267KFDKR-ND CRCW1206267KFKEA CRCW1206267KFKEA 42K4940
Product Name RES 267K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 267K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 267000 ohms 267000 ohms 267000 ohms 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details