Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 1% 2.67K OHM CRCW12062671F

Description
RES-SMD 1206 1/8W 1% 2.67Kohm
Request a Quote
Description
RES-SMD 1206 1/8W 1% 2.67Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 1% 2.67K OHM - CRCW12062671F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 1% 2.67K OHM
CRCW12062671F
RES-SMD 1206 1/8W 1% 2.67K OHM CRCW12062671F
RES-SMD 1206 1/8W 1% 2.67Kohm

RES-SMD 1206 1/8W 1% 2.67Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062671F
Product Name RES-SMD 1206 1/8W 1% 2.67K OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details