Vishay Intertechnology, Inc. RES 261K OHM .5W 1% 1206 SMD CRCW1206261KFKEAHP

Description
RES 261Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 261Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261K OHM .5W 1% 1206 SMD - CRCW1206261KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261K OHM .5W 1% 1206 SMD
CRCW1206261KFKEAHP
RES 261K OHM .5W 1% 1206 SMD CRCW1206261KFKEAHP
RES 261Kohm .5W 1% 1206 SMD

RES 261Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206261KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206261KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206261KFKEAHP-ND
261 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

261 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206261KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206261KFKEAHP
Chip Resistor - Surface Mount CRCW1206261KFKEAHP
RES SMD 261K OHM 1% 3/4W 1206

RES SMD 261K OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1206261KFKEAHP CRCW1206261KFKEAHP-ND CRCW1206261KFKEAHP
Product Name RES 261K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 261000 ohms 261000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details