Vishay Precision Group Thick Film Resistors - SMD 1/4watt 261Kohms 1% CRCW1206261KFKEA

Description
Thick Film Resistors - SMD 1/4watt 261Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 261Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 261Kohms 1% - CRCW1206261KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 261Kohms 1%
CRCW1206261KFKEA
Thick Film Resistors - SMD 1/4watt 261Kohms 1% CRCW1206261KFKEA
Thick Film Resistors - SMD 1/4watt 261Kohms 1%

Thick Film Resistors - SMD 1/4watt 261Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-261KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261KFDKR-ND
Chip Resistor - Surface Mount 541-261KFDKR-ND
261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261KFCT-ND
Chip Resistor - Surface Mount 541-261KFCT-ND
261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261KFTR-ND
Chip Resistor - Surface Mount 541-261KFTR-ND
261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

261 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791954
Surface Mount Resistors 6791954
Vishay CRCW1206261KFKEA

Vishay CRCW1206261KFKEA

Supplier's Site
Surface Mount Resistors - 1694851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694851
Surface Mount Resistors 1694851
Vishay CRCW1206261KFKEA

Vishay CRCW1206261KFKEA

Supplier's Site
Res, Thick Film, 261K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4938
Res, Thick Film, 261K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4938
RES, THICK FILM, 261K, 1%, 0.25W, 1206, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 261K, 1%, 0.25W, 1206, REEL; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 261K, 1%, 0.25W, 1206; Resistance Vishay - 53K2193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261K, 1%, 0.25W, 1206; Resistance Vishay
53K2193
Res, Thick Film, 261K, 1%, 0.25W, 1206; Resistance Vishay 53K2193
RES, THICK FILM, 261K, 1%, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 261K, 1%, 0.25W, 1206; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206261KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206261KFKEA
Chip Resistor - Surface Mount CRCW1206261KFKEA
RES SMD 261K OHM 1% 1/4W 1206

RES SMD 261K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW1206261KFKEA 541-261KFDKR-ND 6791954 42K4938 53K2193 CRCW1206261KFKEA
Product Name Thick Film Resistors - SMD 1/4watt 261Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 261K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 261K, 1%, 0.25W, 1206; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 261000 ohms 261000 ohms 261000 ohms 261000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details