Vishay Intertechnology, Inc. RES 1206, 1/4W, 1%, 25.5 OHMS CRCW120625R5FRT1

Description
RES 1206, 1/4W, 1%, 25.5ohmS
Request a Quote
Description
RES 1206, 1/4W, 1%, 25.5ohmS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1206, 1/4W, 1%, 25.5 OHMS - CRCW120625R5FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1206, 1/4W, 1%, 25.5 OHMS
CRCW120625R5FRT1
RES 1206, 1/4W, 1%, 25.5 OHMS CRCW120625R5FRT1
RES 1206, 1/4W, 1%, 25.5ohmS

RES 1206, 1/4W, 1%, 25.5ohmS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120625R5FRT1
Product Name RES 1206, 1/4W, 1%, 25.5 OHMS
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details