Vishay Precision Group Thick Film Resistors - SMD 1/4watt 25.5ohms 1% CRCW120625R5FKEA

Description
Thick Film Resistors - SMD 1/4watt 25.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 25.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 25.5ohms 1% - CRCW120625R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 25.5ohms 1%
CRCW120625R5FKEA
Thick Film Resistors - SMD 1/4watt 25.5ohms 1% CRCW120625R5FKEA
Thick Film Resistors - SMD 1/4watt 25.5ohms 1%

Thick Film Resistors - SMD 1/4watt 25.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-25.5FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5FCT-ND
Chip Resistor - Surface Mount 541-25.5FCT-ND
25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5FDKR-ND
Chip Resistor - Surface Mount 541-25.5FDKR-ND
25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-25.5FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-25.5FTR-ND
Chip Resistor - Surface Mount 541-25.5FTR-ND
25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120625R5FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120625R5FKEA
Resistors - Chip Resistor - Surface Mount CRCW120625R5FKEA
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.25W, 1206; Resistance Vishay - 53K2186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.25W, 1206; Resistance Vishay
53K2186
Res, Thick Film, 25R5, 1%, 0.25W, 1206; Resistance Vishay 53K2186
RES, THICK FILM, 25R5, 1%, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.25W, 1206; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 25R5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4931
Res, Thick Film, 25R5, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4931
RES, THICK FILM, 25R5, 1%, 0.25W, 1206, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 25R5, 1%, 0.25W, 1206, REEL; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120625R5FKEA 541-25.5FCT-ND CRCW120625R5FKEA 53K2186 42K4931
Product Name Thick Film Resistors - SMD 1/4watt 25.5ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 25R5, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 25R5, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details