Vishay Intertechnology, Inc. RES 25.5K OHM .5W 1% 1206 SMD CRCW120625K5FKEAHP

Description
RES 25.5Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 25.5Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM .5W 1% 1206 SMD - CRCW120625K5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM .5W 1% 1206 SMD
CRCW120625K5FKEAHP
RES 25.5K OHM .5W 1% 1206 SMD CRCW120625K5FKEAHP
RES 25.5Kohm .5W 1% 1206 SMD

RES 25.5Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120625K5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120625K5FKEAHP-ND
Chip Resistor - Surface Mount CRCW120625K5FKEAHP-ND
25.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

25.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120625K5FKEAHP CRCW120625K5FKEAHP-ND
Product Name RES 25.5K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details