Vishay Precision Group CRCW1206255RFKEA CRCW1206255RFKEA

Description
CRCW1206255RFKEA
Request a Quote Datasheet
Description
CRCW1206255RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206255RFKEA - CRCW1206255RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206255RFKEA
CRCW1206255RFKEA
CRCW1206255RFKEA CRCW1206255RFKEA
CRCW1206255RFKEA

CRCW1206255RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-255FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255FCT-ND
Chip Resistor - Surface Mount 541-255FCT-ND
255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255FDKR-ND
Chip Resistor - Surface Mount 541-255FDKR-ND
255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255FTR-ND
Chip Resistor - Surface Mount 541-255FTR-ND
255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 255 OHM 1% 1/4W 1206 - 873-CRCW1206255RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 255 OHM 1% 1/4W 1206
873-CRCW1206255RFKEA
RES SMD 255 OHM 1% 1/4W 1206 873-CRCW1206255RFKEA
RES SMD 255 OHM 1% 1/4W 1206

RES SMD 255 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 255R, 1%, 0.25W, 1206; Resistance Vishay - 53K2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.25W, 1206; Resistance Vishay
53K2188
Res, Thick Film, 255R, 1%, 0.25W, 1206; Resistance Vishay 53K2188
RES, THICK FILM, 255R, 1%, 0.25W, 1206; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.25W, 1206; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 255R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4933
Res, Thick Film, 255R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4933
RES, THICK FILM, 255R, 1%, 0.25W, 1206, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255R, 1%, 0.25W, 1206, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4903 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4903
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4903
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 255 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206255RFKEA 541-255FCT-ND 873-CRCW1206255RFKEA 53K2188 42K4933 27W4903
Product Name CRCW1206255RFKEA Chip Resistor - Surface Mount RES SMD 255 OHM 1% 1/4W 1206 Res, Thick Film, 255R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 255R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 255 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details