Vishay Intertechnology, Inc. RESISTOR-SURFACE MOUNT 1/8W 1% CRCW1206255KFKEA

Description
RESISTOR-SURFACE MOUNT 1/8W 1%
Request a Quote Datasheet
Description
RESISTOR-SURFACE MOUNT 1/8W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR-SURFACE MOUNT 1/8W 1% - CRCW1206255KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR-SURFACE MOUNT 1/8W 1%
CRCW1206255KFKEA
RESISTOR-SURFACE MOUNT 1/8W 1% CRCW1206255KFKEA
RESISTOR-SURFACE MOUNT 1/8W 1%

RESISTOR-SURFACE MOUNT 1/8W 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-255KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KFDKR-ND
Chip Resistor - Surface Mount 541-255KFDKR-ND
255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KFCT-ND
Chip Resistor - Surface Mount 541-255KFCT-ND
255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KFTR-ND
Chip Resistor - Surface Mount 541-255KFTR-ND
255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 255K, 1%, 0.25W, 1206; Resistance Vishay - 53K2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.25W, 1206; Resistance Vishay
53K2187
Res, Thick Film, 255K, 1%, 0.25W, 1206; Resistance Vishay 53K2187
RES, THICK FILM, 255K, 1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.25W, 1206; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 255K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4932
Res, Thick Film, 255K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4932
RES, THICK FILM, 255K, 1%, 0.25W, 1206, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.25W, 1206, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206255KFKEA 541-255KFDKR-ND 53K2187 42K4932
Product Name RESISTOR-SURFACE MOUNT 1/8W 1% Chip Resistor - Surface Mount Res, Thick Film, 255K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 255K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD565GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details