Vishay Precision Group Chip Resistor - Surface Mount CRCW120624R9FKTA

Description
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120624R9FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120624R9FKTA-ND
Chip Resistor - Surface Mount CRCW120624R9FKTA-ND
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RESISTOR, 24.9 OHM, SMD - CRCW120624R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 24.9 OHM, SMD
CRCW120624R9FKTA
RESISTOR, 24.9 OHM, SMD CRCW120624R9FKTA
RESISTOR, 24.9ohm, SMD

RESISTOR, 24.9ohm, SMD

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5754
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5754
RES, THICK FILM, 24R9, 1%, 0.25W, 1206, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 24R9, 1%, 0.25W, 1206, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW120624R9FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120624R9FKTA
Chip Resistor - Surface Mount CRCW120624R9FKTA
RES SMD 24.9 OHM 1% 1/4W 1206

RES SMD 24.9 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW120624R9FKTA-ND CRCW120624R9FKTA 07J5754 CRCW120624R9FKTA
Product Name Chip Resistor - Surface Mount RESISTOR, 24.9 OHM, SMD Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details