24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/4watt 24.9ohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW120624R9FKEB-ND | CRCW120624R9FKEB |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/4watt 24.9ohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 24.9 ohms | 24.9 ohms |