Vishay Precision Group Chip Resistor - Surface Mount CRCW120624R9FKEA

Description
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-24.9FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9FTR-ND
Chip Resistor - Surface Mount 541-24.9FTR-ND
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9FDKR-ND
Chip Resistor - Surface Mount 541-24.9FDKR-ND
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.9FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.9FCT-ND
Chip Resistor - Surface Mount 541-24.9FCT-ND
24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120624R9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120624R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120624R9FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Surface Mount Resistors - 6791945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791945
Surface Mount Resistors 6791945
Vishay CRCW120624R9FKEA

Vishay CRCW120624R9FKEA

Supplier's Site
Surface Mount Resistors - 6791945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791945P
Surface Mount Resistors 6791945P
Vishay CRCW120624R9FKEA

Vishay CRCW120624R9FKEA

Supplier's Site
Surface Mount Resistors - 1694848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694848
Surface Mount Resistors 1694848
Vishay CRCW120624R9FKEA

Vishay CRCW120624R9FKEA

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4924
Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4924
RES, THICK FILM, 24R9, 1%, 0.25W, 1206, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.25W, 1206, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 24R9, 1%, 0.25W, 1206; Resistance Vishay - 53K2178 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.25W, 1206; Resistance Vishay
53K2178
Res, Thick Film, 24R9, 1%, 0.25W, 1206; Resistance Vishay 53K2178
RES, THICK FILM, 24R9, 1%, 0.25W, 1206; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 24R9, 1%, 0.25W, 1206; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5562 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5562
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5562
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 24.9 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-24.9FTR-ND CRCW120624R9FKEA 6791945 6791945P 42K4924 53K2178 61M5562
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:24.9ohm; Resistance Tolerance:+/- 1%; Power Rating... Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 24R9, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 24R9, 1%, 0.25W, 1206; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 24.9 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7152FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details