24.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 24.3ohm 1/4W 1% 1206 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW120624R3FKTA-ND | CRCW120624R3FKTA |
| Product Name | Chip Resistor - Surface Mount | RES 24.3 OHM 1/4W 1% 1206 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Resistance Range | 24.3 ohms | 24.3 ohms |