Vishay Intertechnology, Inc. RES 24 OHM 1/4W 5% 1206 SMD CRCW120624R0JNTA

Description
RES 24ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 24ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/4W 5% 1206 SMD - CRCW120624R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/4W 5% 1206 SMD
CRCW120624R0JNTA
RES 24 OHM 1/4W 5% 1206 SMD CRCW120624R0JNTA
RES 24ohm 1/4W 5% 1206 SMD

RES 24ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120624R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120624R0JNTA-ND
Chip Resistor - Surface Mount CRCW120624R0JNTA-ND
24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 24 5% 200 Rt1 Rohs Compliant Vishay - 49P2398 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 24 5% 200 Rt1 Rohs Compliant Vishay
49P2398
Crcw1206 24 5% 200 Rt1 Rohs Compliant Vishay 49P2398
CRCW1206 24 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 24 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120624R0JNTA CRCW120624R0JNTA-ND 49P2398
Product Name RES 24 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Crcw1206 24 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details