Vishay Precision Group RES 24 OHM 1/4W 5% 1206 SMD CRCW120624R0JNEA

Description
RES 24ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 24ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/4W 5% 1206 SMD - CRCW120624R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/4W 5% 1206 SMD
CRCW120624R0JNEA
RES 24 OHM 1/4W 5% 1206 SMD CRCW120624R0JNEA
RES 24ohm 1/4W 5% 1206 SMD

RES 24ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24EDKR-ND
Chip Resistor - Surface Mount 541-24EDKR-ND
24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24ETR-ND
Chip Resistor - Surface Mount 541-24ETR-ND
24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24ECT-ND
Chip Resistor - Surface Mount 541-24ECT-ND
24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24R, 5%, 0.25W, 1206; Resistance Vishay - 59M6972 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 0.25W, 1206; Resistance Vishay
59M6972
Res, Thick Film, 24R, 5%, 0.25W, 1206; Resistance Vishay 59M6972
RES, THICK FILM, 24R, 5%, 0.25W, 1206; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 0.25W, 1206; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 66F9016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 5%, 0.25W, 1206, Reel; Resistance Vishay
66F9016
Res, Thick Film, 24R, 5%, 0.25W, 1206, Reel; Resistance Vishay 66F9016
RES, THICK FILM, 24R, 5%, 0.25W, 1206, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 5%, 0.25W, 1206, REEL; Resistance:24ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120624R0JNEA 541-24EDKR-ND 59M6972 66F9016
Product Name RES 24 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 24R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 24R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4423FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details