Vishay Precision Group Thick Film Resistors - SMD 1/4watt 24.9Kohms 1% CRCW120624K9FKTA

Description
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1% - CRCW120624K9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1%
CRCW120624K9FKTA
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1% CRCW120624K9FKTA
Thick Film Resistors - SMD 1/4watt 24.9Kohms 1%

Thick Film Resistors - SMD 1/4watt 24.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120624K9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120624K9FKTACT-ND
RES SMD 24.9K OHM 1% 1/4W 1206

RES SMD 24.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120624K9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120624K9FKTADKR-ND
RES SMD 24.9K OHM 1% 1/4W 1206

RES SMD 24.9K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120624K9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120624K9FKTATR-ND
24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.9 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24K9, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5765 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5765
Res, Thick Film, 24K9, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5765
RES, THICK FILM, 24K9, 1%, 0.25W, 1206, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 24K9, 1%, 0.25W, 1206, REEL; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 05F1573 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
05F1573
Thick Film Chip Resistor; Resistance Vishay 05F1573
THICK FILM CHIP RESISTOR; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120624K9FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120624K9FKTA
Resistors - Chip Resistor - Surface Mount CRCW120624K9FKTA
RES SMD 24.9K OHM 1% 1/4W 1206

RES SMD 24.9K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120624K9FKTA 541-CRCW120624K9FKTACT-ND 07J5765 CRCW120624K9FKTA
Product Name Thick Film Resistors - SMD 1/4watt 24.9Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 24K9, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 24900 ohms 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details