Vishay Precision Group Thick Film Resistors - SMD 1/4watt 24.3Kohms 1% CRCW120624K3FKTA

Description
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1% - CRCW120624K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1%
CRCW120624K3FKTA
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1% CRCW120624K3FKTA
Thick Film Resistors - SMD 1/4watt 24.3Kohms 1%

Thick Film Resistors - SMD 1/4watt 24.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120624K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW120624K3FKTATR-ND
24.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120624K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW120624K3FKTADKR-ND
RES SMD 24.3K OHM 1% 1/4W 1206

RES SMD 24.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120624K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120624K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW120624K3FKTACT-ND
RES SMD 24.3K OHM 1% 1/4W 1206

RES SMD 24.3K OHM 1% 1/4W 1206

Buy Now Datasheet
Res, Thick Film, 24K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5760
Res, Thick Film, 24K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5760
RES, THICK FILM, 24K3, 1%, 0.25W, 1206, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 24K3, 1%, 0.25W, 1206, REEL; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120624K3FKTA 541-CRCW120624K3FKTATR-ND 07J5760
Product Name Thick Film Resistors - SMD 1/4watt 24.3Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 24K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 24300 ohms 24300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details