Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120624K0FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW120624K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW120624K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW120624K0FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120624K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120624K0FKTA-ND
Chip Resistor - Surface Mount CRCW120624K0FKTA-ND
24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120624K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120624K0FKTA
Chip Resistor - Surface Mount CRCW120624K0FKTA
RES SMD 24K OHM 1% 1/4W 1206

RES SMD 24K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistor, Thick Film, 24Kohm, 250Mw, 1%; Resistance Vishay - 07J5756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Kohm, 250Mw, 1%; Resistance Vishay
07J5756
Resistor, Thick Film, 24Kohm, 250Mw, 1%; Resistance Vishay 07J5756
RESISTOR, THICK FILM, 24KOHM, 250mW, 1%; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RESISTOR, THICK FILM, 24KOHM, 250mW, 1%; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW120624K0FKTA CRCW120624K0FKTA-ND CRCW120624K0FKTA 07J5756
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:24kohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 24Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details